Capital Lighting, Inc. 1845BK Exterior -Wall Mt./Flush 368273

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 25.00 Extension: 9.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 9 Product Name: Three Light Outdoor Fixture UPC: 00640665184501 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Canopy: 5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 25.00 Extension: 9.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 9 Product Name: Three Light Outdoor Fixture UPC: 00640665184501 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Canopy: 5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
1845BK Exterior -Wall Mt./Flush - 368273 - Capital Lighting, Inc.
Columbus, OH, USA
1845BK Exterior -Wall Mt./Flush
368273
1845BK Exterior -Wall Mt./Flush 368273
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 25.00 Extension: 9.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 9 Product Name: Three Light Outdoor Fixture UPC: 00640665184501 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Canopy: 5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 25.00
Extension: 9.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 9
Product Name: Three Light Outdoor Fixture
UPC: 00640665184501
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Canopy: 5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368273
Product Name 1845BK Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details