Capital Lighting, Inc. 1980BK-ES Exterior -Wall Mount 368272

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.25 Extension: 6.75 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Black Product Name: One Light Outdoor Fixture UPC: 00640665998030 Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.25 Extension: 6.75 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Black Product Name: One Light Outdoor Fixture UPC: 00640665998030 Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1980BK-ES Exterior -Wall Mount - 368272 - Capital Lighting, Inc.
Columbus, OH, USA
1980BK-ES Exterior -Wall Mount
368272
1980BK-ES Exterior -Wall Mount 368272
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.25 Extension: 6.75 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Black Product Name: One Light Outdoor Fixture UPC: 00640665998030 Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 9.25
Extension: 6.75
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Black
Product Name: One Light Outdoor Fixture
UPC: 00640665998030
Category: Outdoor
Glass: White Linen
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368272
Product Name 1980BK-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details