Capital Lighting, Inc. 1980BK-DS Exterior -Wall Mount 368270

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.25 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Weight: 3 Product Name: One Light Outdoor Fixture UPC: 00640665998023 Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.25 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Weight: 3 Product Name: One Light Outdoor Fixture UPC: 00640665998023 Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1980BK-DS Exterior -Wall Mount - 368270 - Capital Lighting, Inc.
Columbus, OH, USA
1980BK-DS Exterior -Wall Mount
368270
1980BK-DS Exterior -Wall Mount 368270
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.25 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Weight: 3 Product Name: One Light Outdoor Fixture UPC: 00640665998023 Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 9.25
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Black
Weight: 3
Product Name: One Light Outdoor Fixture
UPC: 00640665998023
Category: Outdoor
Glass: White Linen
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368270
Product Name 1980BK-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details