Capital Lighting, Inc. 1982BK-LED Exterior -Hanging 368266

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 13.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Product Name: One Light Outdoor Fixture UPC: 00640665998252 Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5.75``W, 5.75``L
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 13.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Product Name: One Light Outdoor Fixture UPC: 00640665998252 Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5.75``W, 5.75``L

Suppliers

Company
Product
Description
Supplier Links
1982BK-LED Exterior -Hanging - 368266 - Capital Lighting, Inc.
Columbus, OH, USA
1982BK-LED Exterior -Hanging
368266
1982BK-LED Exterior -Hanging 368266
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 13.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Product Name: One Light Outdoor Fixture UPC: 00640665998252 Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5.75``W, 5.75``L

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 13.25
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Black
Product Name: One Light Outdoor Fixture
UPC: 00640665998252
Category: Outdoor
Glass: White Linen
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Damp
Canopy: 5.75``W, 5.75``L

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368266
Product Name 1982BK-LED Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details