Capital Lighting, Inc. 1982OZ-LED Exterior -Hanging 368265

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 13.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Oil Rubbed Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 00640665998290 Category: Outdoor Glass: Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5.75``W, 5.75``L
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 13.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Oil Rubbed Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 00640665998290 Category: Outdoor Glass: Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5.75``W, 5.75``L

Suppliers

Company
Product
Description
Supplier Links
1982OZ-LED Exterior -Hanging - 368265 - Capital Lighting, Inc.
Columbus, OH, USA
1982OZ-LED Exterior -Hanging
368265
1982OZ-LED Exterior -Hanging 368265
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 13.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Oil Rubbed Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 00640665998290 Category: Outdoor Glass: Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5.75``W, 5.75``L

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 13.75
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Oil Rubbed Bronze
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 00640665998290
Category: Outdoor
Glass: Linen
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Damp
Canopy: 5.75``W, 5.75``L

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368265
Product Name 1982OZ-LED Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details