Capital Lighting, Inc. 1982BK-ESDS Exterior -Hanging 368264

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 13.25 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Black Weight: 7 Product Name: One Light Outdoor Fixture UPC: 00640665998245 Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5.75``W, 5.75``L
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 13.25 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Black Weight: 7 Product Name: One Light Outdoor Fixture UPC: 00640665998245 Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5.75``W, 5.75``L

Suppliers

Company
Product
Description
Supplier Links
1982BK-ESDS Exterior -Hanging - 368264 - Capital Lighting, Inc.
Columbus, OH, USA
1982BK-ESDS Exterior -Hanging
368264
1982BK-ESDS Exterior -Hanging 368264
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 13.25 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Black Weight: 7 Product Name: One Light Outdoor Fixture UPC: 00640665998245 Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5.75``W, 5.75``L

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 13.25
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Black
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 00640665998245
Category: Outdoor
Glass: White Linen
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Damp
Canopy: 5.75``W, 5.75``L

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368264
Product Name 1982BK-ESDS Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details