Capital Lighting, Inc. 1982BK Exterior -Hanging 368248

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 7 Product Name: One Light Outdoor Fixture UPC: 00640665998207 Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5.75``W, 5.75``L
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 7 Product Name: One Light Outdoor Fixture UPC: 00640665998207 Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5.75``W, 5.75``L

Suppliers

Company
Product
Description
Supplier Links
1982BK Exterior -Hanging - 368248 - Capital Lighting, Inc.
Columbus, OH, USA
1982BK Exterior -Hanging
368248
1982BK Exterior -Hanging 368248
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 7 Product Name: One Light Outdoor Fixture UPC: 00640665998207 Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5.75``W, 5.75``L

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 13.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 00640665998207
Category: Outdoor
Glass: White Linen
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Damp
Canopy: 5.75``W, 5.75``L

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368248
Product Name 1982BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details