Capital Lighting, Inc. 1981OZ-ES Exterior -Post/Pier Head 368245

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 16.00 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 00640665998139 Category: Outdoor Glass: Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 16.00 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 00640665998139 Category: Outdoor Glass: Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1981OZ-ES Exterior -Post/Pier Head - 368245 - Capital Lighting, Inc.
Columbus, OH, USA
1981OZ-ES Exterior -Post/Pier Head
368245
1981OZ-ES Exterior -Post/Pier Head 368245
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 16.00 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 00640665998139 Category: Outdoor Glass: Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 16.00
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Oil Rubbed Bronze
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 00640665998139
Category: Outdoor
Glass: Linen
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368245
Product Name 1981OZ-ES Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details