PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 16.00
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Black
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 00640665998122
Category: Outdoor
Glass: White Linen
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Wet
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 368240 |
| Product Name | 1981BK-ES Exterior -Post/Pier Head |
| Application | Residential; Outdoor |