Capital Lighting, Inc. 2041SN Exterior -Post/Pier Head 368219

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 10 Product Name: Three Light Outdoor Fixture UPC: 00640665204100 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 10 Product Name: Three Light Outdoor Fixture UPC: 00640665204100 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
2041SN Exterior -Post/Pier Head - 368219 - Capital Lighting, Inc.
Columbus, OH, USA
2041SN Exterior -Post/Pier Head
368219
2041SN Exterior -Post/Pier Head 368219
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 10 Product Name: Three Light Outdoor Fixture UPC: 00640665204100 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 23.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sienna
Weight: 10
Product Name: Three Light Outdoor Fixture
UPC: 00640665204100
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368219
Product Name 2041SN Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details