Capital Lighting, Inc. 2045SN Exterior -Wall Mount 368216

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Extension: 10.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 8 Product Name: Three Light Outdoor Fixture UPC: 00640665204506 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Extension: 10.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 8 Product Name: Three Light Outdoor Fixture UPC: 00640665204506 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
2045SN Exterior -Wall Mount - 368216 - Capital Lighting, Inc.
Columbus, OH, USA
2045SN Exterior -Wall Mount
368216
2045SN Exterior -Wall Mount 368216
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Extension: 10.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 8 Product Name: Three Light Outdoor Fixture UPC: 00640665204506 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 21.00
Extension: 10.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sienna
Weight: 8
Product Name: Three Light Outdoor Fixture
UPC: 00640665204506
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368216
Product Name 2045SN Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details