PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 28.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Weight: 22
Product Name: Four Light Foyer Landon
UPC: 00640665301403
Category: Foyer
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 5.5``Dia
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 368211 |
| Product Name | 3014BN Foyer/Hall Lanterns-Open Frame |
| Application | Residential |