Capital Lighting, Inc. 3124PL Mini Pendants-Rod 368209

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Antique Nickel Weight: 14 Product Name: One Light Mini-Pendant UPC: 00640665312423 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Antique Nickel Weight: 14 Product Name: One Light Mini-Pendant UPC: 00640665312423 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
3124PL Mini Pendants-Rod - 368209 - Capital Lighting, Inc.
Columbus, OH, USA
3124PL Mini Pendants-Rod
368209
3124PL Mini Pendants-Rod 368209
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Antique Nickel Weight: 14 Product Name: One Light Mini-Pendant UPC: 00640665312423 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 13.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Antique Nickel
Weight: 14
Product Name: One Light Mini-Pendant
UPC: 00640665312423
Category: Mini-Pendant
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Damp
Canopy: 5.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368209
Product Name 3124PL Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details