Capital Lighting, Inc. 3127CM Mini Pendants-Rod 368207

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 13 Product Name: One Light Mini Pendant UPC: 00640665312706 Category: Mini Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 13 Product Name: One Light Mini Pendant UPC: 00640665312706 Category: Mini Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
3127CM Mini Pendants-Rod - 368207 - Capital Lighting, Inc.
Columbus, OH, USA
3127CM Mini Pendants-Rod
368207
3127CM Mini Pendants-Rod 368207
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 13 Product Name: One Light Mini Pendant UPC: 00640665312706 Category: Mini Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 13
Product Name: One Light Mini Pendant
UPC: 00640665312706
Category: Mini Pendant
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Damp
Canopy: 5.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368207
Product Name 3127CM Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details