Capital Lighting, Inc. TCR1718BN Semi-Flush Mts.-Bowl Style 368187

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 12.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: Semi-Flush Mount UPC: 611728185773 Category: Semi-Flush Mount Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 12.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: Semi-Flush Mount UPC: 611728185773 Category: Semi-Flush Mount Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TCR1718BN Semi-Flush Mts.-Bowl Style - 368187 - Capital Lighting, Inc.
Columbus, OH, USA
TCR1718BN Semi-Flush Mts.-Bowl Style
368187
TCR1718BN Semi-Flush Mts.-Bowl Style 368187
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 12.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: Semi-Flush Mount UPC: 611728185773 Category: Semi-Flush Mount Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 12.50
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 8
Product Name: Semi-Flush Mount
UPC: 611728185773
Category: Semi-Flush Mount
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368187
Product Name TCR1718BN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details