Capital Lighting, Inc. TCR2823BN Pendants-Bowl Style 368184

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 22.50 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 12 Product Name: Pendant UPC: 611728185766 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 22.50 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 12 Product Name: Pendant UPC: 611728185766 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TCR2823BN Pendants-Bowl Style - 368184 - Capital Lighting, Inc.
Columbus, OH, USA
TCR2823BN Pendants-Bowl Style
368184
TCR2823BN Pendants-Bowl Style 368184
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 22.50 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 12 Product Name: Pendant UPC: 611728185766 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 22.50
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 12
Product Name: Pendant
UPC: 611728185766
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368184
Product Name TCR2823BN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details