Capital Lighting, Inc. TCR5103BN Mid. Chandeliers-Glass Down 368183

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Chandelier UPC: 611728185759 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Chandelier UPC: 611728185759 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TCR5103BN Mid. Chandeliers-Glass Down - 368183 - Capital Lighting, Inc.
Columbus, OH, USA
TCR5103BN Mid. Chandeliers-Glass Down
368183
TCR5103BN Mid. Chandeliers-Glass Down 368183
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Chandelier UPC: 611728185759 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 20.50
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 9
Product Name: Chandelier
UPC: 611728185759
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368183
Product Name TCR5103BN Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details