Capital Lighting, Inc. TF1177CIB Pendants-Bowl Style 368180

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 25.00 Length 25.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Imperial Bronze Weight: 7 Product Name: Pendant UPC: 611728181782 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 25.00 Length 25.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Imperial Bronze Weight: 7 Product Name: Pendant UPC: 611728181782 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1177CIB Pendants-Bowl Style - 368180 - Capital Lighting, Inc.
Columbus, OH, USA
TF1177CIB Pendants-Bowl Style
368180
TF1177CIB Pendants-Bowl Style 368180
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 25.00 Length 25.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Imperial Bronze Weight: 7 Product Name: Pendant UPC: 611728181782 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 25.00
Length 25.00
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Imperial Bronze
Weight: 7
Product Name: Pendant
UPC: 611728181782
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368180
Product Name TF1177CIB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details