Capital Lighting, Inc. Q1083FPK Lamps-Floor Lamps 368162

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 62.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 8.5 Product Name: Floor Lamp UPC: 611728176436 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 62.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 8.5 Product Name: Floor Lamp UPC: 611728176436 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
Q1083FPK Lamps-Floor Lamps - 368162 - Capital Lighting, Inc.
Columbus, OH, USA
Q1083FPK Lamps-Floor Lamps
368162
Q1083FPK Lamps-Floor Lamps 368162
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 62.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 8.5 Product Name: Floor Lamp UPC: 611728176436 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 62.00
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Polished Nickel
Weight: 8.5
Product Name: Floor Lamp
UPC: 611728176436
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368162
Product Name Q1083FPK Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details