Capital Lighting, Inc. Q1081FPN Lamps-Floor Lamps 368161

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 58.50 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Palladian Bronze Weight: 11 Product Name: Floor Lamp UPC: 611728176481 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 58.50 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Palladian Bronze Weight: 11 Product Name: Floor Lamp UPC: 611728176481 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
Q1081FPN Lamps-Floor Lamps - 368161 - Capital Lighting, Inc.
Columbus, OH, USA
Q1081FPN Lamps-Floor Lamps
368161
Q1081FPN Lamps-Floor Lamps 368161
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 58.50 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Palladian Bronze Weight: 11 Product Name: Floor Lamp UPC: 611728176481 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 58.50
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Palladian Bronze
Weight: 11
Product Name: Floor Lamp
UPC: 611728176481
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368161
Product Name Q1081FPN Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details