Capital Lighting, Inc. SMT1617PN Flush Mounts-Bowl Style 368157

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.00 Bulb Type: A-19 Qty: 3 Wattage: 75 Finish: Palladian Bronze Weight: 5 Product Name: Flush Mount UPC: 611728176184 Category: Flush Mount Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.00 Bulb Type: A-19 Qty: 3 Wattage: 75 Finish: Palladian Bronze Weight: 5 Product Name: Flush Mount UPC: 611728176184 Category: Flush Mount Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SMT1617PN Flush Mounts-Bowl Style - 368157 - Capital Lighting, Inc.
Columbus, OH, USA
SMT1617PN Flush Mounts-Bowl Style
368157
SMT1617PN Flush Mounts-Bowl Style 368157
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.00 Bulb Type: A-19 Qty: 3 Wattage: 75 Finish: Palladian Bronze Weight: 5 Product Name: Flush Mount UPC: 611728176184 Category: Flush Mount Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 6.00
Bulb
Type: A-19
Qty: 3
Wattage: 75
Finish: Palladian Bronze
Weight: 5
Product Name: Flush Mount
UPC: 611728176184
Category: Flush Mount
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368157
Product Name SMT1617PN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details