Capital Lighting, Inc. SPH1716BN Semi-Flush Mts.-Bowl Style 368156

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Sophia Semi-Flush Mount UPC: 611728176382 Category: Semi-Flush Mount Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Sophia Semi-Flush Mount UPC: 611728176382 Category: Semi-Flush Mount Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SPH1716BN Semi-Flush Mts.-Bowl Style - 368156 - Capital Lighting, Inc.
Columbus, OH, USA
SPH1716BN Semi-Flush Mts.-Bowl Style
368156
SPH1716BN Semi-Flush Mts.-Bowl Style 368156
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Sophia Semi-Flush Mount UPC: 611728176382 Category: Semi-Flush Mount Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.50
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 6
Product Name: Sophia Semi-Flush Mount
UPC: 611728176382
Category: Semi-Flush Mount
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368156
Product Name SPH1716BN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details