Capital Lighting, Inc. SMT1617W Flush Mounts-Bowl Style 368154

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.00 Bulb Type: A-19 Qty: 3 Wattage: 75 Finish: White Weight: 5 Product Name: Three Light Flush Mount UPC: 611728176153 Category: Flush Mount Glass: Opal Shade Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.00 Bulb Type: A-19 Qty: 3 Wattage: 75 Finish: White Weight: 5 Product Name: Three Light Flush Mount UPC: 611728176153 Category: Flush Mount Glass: Opal Shade Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SMT1617W Flush Mounts-Bowl Style - 368154 - Capital Lighting, Inc.
Columbus, OH, USA
SMT1617W Flush Mounts-Bowl Style
368154
SMT1617W Flush Mounts-Bowl Style 368154
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.00 Bulb Type: A-19 Qty: 3 Wattage: 75 Finish: White Weight: 5 Product Name: Three Light Flush Mount UPC: 611728176153 Category: Flush Mount Glass: Opal Shade Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 6.00
Bulb
Type: A-19
Qty: 3
Wattage: 75
Finish: White
Weight: 5
Product Name: Three Light Flush Mount
UPC: 611728176153
Category: Flush Mount
Glass: Opal Shade
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368154
Product Name SMT1617W Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details