Capital Lighting, Inc. SPH8703BN Bathroom Fixtures-Three Lights 368150

Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 8 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: Bath UPC: 611728185650 Category: Bath Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 8 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: Bath UPC: 611728185650 Category: Bath Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SPH8703BN Bathroom Fixtures-Three Lights - 368150 - Capital Lighting, Inc.
Columbus, OH, USA
SPH8703BN Bathroom Fixtures-Three Lights
368150
SPH8703BN Bathroom Fixtures-Three Lights 368150
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 8 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: Bath UPC: 611728185650 Category: Bath Safety Rating: CUL

PRODUCT DETAILS / SPECS
Height: 9.00
Length 9.00
Extension: 8
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 5
Product Name: Bath
UPC: 611728185650
Category: Bath
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368150
Product Name SPH8703BN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details