Capital Lighting, Inc. Q1083FSPK Lamps-Floor Lamps 368134

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 62.50 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 16 Product Name: Floor Lamp UPC: 611728176450 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 62.50 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 16 Product Name: Floor Lamp UPC: 611728176450 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
Q1083FSPK Lamps-Floor Lamps - 368134 - Capital Lighting, Inc.
Columbus, OH, USA
Q1083FSPK Lamps-Floor Lamps
368134
Q1083FSPK Lamps-Floor Lamps 368134
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 62.50 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 16 Product Name: Floor Lamp UPC: 611728176450 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 62.50
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Polished Nickel
Weight: 16
Product Name: Floor Lamp
UPC: 611728176450
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368134
Product Name Q1083FSPK Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856582 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details