Capital Lighting, Inc. Q1083FSPN Lamps-Floor Lamps 368133

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 62.50 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Palladian Bronze Weight: 16 Product Name: Floor Lamp UPC: 611728176443 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 62.50 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Palladian Bronze Weight: 16 Product Name: Floor Lamp UPC: 611728176443 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
Q1083FSPN Lamps-Floor Lamps - 368133 - Capital Lighting, Inc.
Columbus, OH, USA
Q1083FSPN Lamps-Floor Lamps
368133
Q1083FSPN Lamps-Floor Lamps 368133
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 62.50 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Palladian Bronze Weight: 16 Product Name: Floor Lamp UPC: 611728176443 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 62.50
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Palladian Bronze
Weight: 16
Product Name: Floor Lamp
UPC: 611728176443
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368133
Product Name Q1083FSPN Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details