Capital Lighting, Inc. SMT1612C Flush Mounts-Bowl Style 368126

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 3 Product Name: One Light Flush Mount UPC: 611728175927 Category: Flush Mount Glass: Opal Shade Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 3 Product Name: One Light Flush Mount UPC: 611728175927 Category: Flush Mount Glass: Opal Shade Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SMT1612C Flush Mounts-Bowl Style - 368126 - Capital Lighting, Inc.
Columbus, OH, USA
SMT1612C Flush Mounts-Bowl Style
368126
SMT1612C Flush Mounts-Bowl Style 368126
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 3 Product Name: One Light Flush Mount UPC: 611728175927 Category: Flush Mount Glass: Opal Shade Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 4.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Polished Chrome
Weight: 3
Product Name: One Light Flush Mount
UPC: 611728175927
Category: Flush Mount
Glass: Opal Shade
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368126
Product Name SMT1612C Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details