Capital Lighting, Inc. SMT1612PN Flush Mounts-Bowl Style 368123

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 3 Product Name: Flush Mount UPC: 611728175965 Category: Flush Mount Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 3 Product Name: Flush Mount UPC: 611728175965 Category: Flush Mount Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SMT1612PN Flush Mounts-Bowl Style - 368123 - Capital Lighting, Inc.
Columbus, OH, USA
SMT1612PN Flush Mounts-Bowl Style
368123
SMT1612PN Flush Mounts-Bowl Style 368123
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 3 Product Name: Flush Mount UPC: 611728175965 Category: Flush Mount Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 4.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Palladian Bronze
Weight: 3
Product Name: Flush Mount
UPC: 611728175965
Category: Flush Mount
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368123
Product Name SMT1612PN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details