Capital Lighting, Inc. SMT1614BN Flush Mounts-Bowl Style 368120

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 4 Product Name: One Light Flush Mount UPC: 611728176023 Category: Flush Mount Glass: Opal Shade Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 4 Product Name: One Light Flush Mount UPC: 611728176023 Category: Flush Mount Glass: Opal Shade Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SMT1614BN Flush Mounts-Bowl Style - 368120 - Capital Lighting, Inc.
Columbus, OH, USA
SMT1614BN Flush Mounts-Bowl Style
368120
SMT1614BN Flush Mounts-Bowl Style 368120
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 4 Product Name: One Light Flush Mount UPC: 611728176023 Category: Flush Mount Glass: Opal Shade Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.50
Bulb
Type: A-19
Qty: 2
Wattage: 75
Finish: Brushed Nickel
Weight: 4
Product Name: One Light Flush Mount
UPC: 611728176023
Category: Flush Mount
Glass: Opal Shade
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368120
Product Name SMT1614BN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details