Capital Lighting, Inc. Q405B Lamps-Table Lamps 368112

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 32.00 Bulb Type: A21 Qty: 1 Wattage: 100 Finish: Dark Gray Patina Weight: 7 Product Name: Quoizel Portable Lamp UPC: 611728124635 Category: Buffet Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 32.00 Bulb Type: A21 Qty: 1 Wattage: 100 Finish: Dark Gray Patina Weight: 7 Product Name: Quoizel Portable Lamp UPC: 611728124635 Category: Buffet Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
Q405B Lamps-Table Lamps - 368112 - Capital Lighting, Inc.
Columbus, OH, USA
Q405B Lamps-Table Lamps
368112
Q405B Lamps-Table Lamps 368112
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 32.00 Bulb Type: A21 Qty: 1 Wattage: 100 Finish: Dark Gray Patina Weight: 7 Product Name: Quoizel Portable Lamp UPC: 611728124635 Category: Buffet Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 32.00
Bulb
Type: A21
Qty: 1
Wattage: 100
Finish: Dark Gray Patina
Weight: 7
Product Name: Quoizel Portable Lamp
UPC: 611728124635
Category: Buffet Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368112
Product Name Q405B Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details