Capital Lighting, Inc. Q405T Lamps-Table Lamps 368109

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Dark Gray Patina Weight: 9.5 Product Name: Table Lamp UPC: 611728124659 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Dark Gray Patina Weight: 9.5 Product Name: Table Lamp UPC: 611728124659 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
Q405T Lamps-Table Lamps - 368109 - Capital Lighting, Inc.
Columbus, OH, USA
Q405T Lamps-Table Lamps
368109
Q405T Lamps-Table Lamps 368109
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Dark Gray Patina Weight: 9.5 Product Name: Table Lamp UPC: 611728124659 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 32.00
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Dark Gray Patina
Weight: 9.5
Product Name: Table Lamp
UPC: 611728124659
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368109
Product Name Q405T Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details