Capital Lighting, Inc. QMP1085TPN Lamps-Table Lamps 368105

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.50 Bulb Type: A21 Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 5.5 Product Name: Table Lamp UPC: 611728176566 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.50 Bulb Type: A21 Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 5.5 Product Name: Table Lamp UPC: 611728176566 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
QMP1085TPN Lamps-Table Lamps - 368105 - Capital Lighting, Inc.
Columbus, OH, USA
QMP1085TPN Lamps-Table Lamps
368105
QMP1085TPN Lamps-Table Lamps 368105
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.50 Bulb Type: A21 Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 5.5 Product Name: Table Lamp UPC: 611728176566 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 30.50
Bulb
Type: A21
Qty: 1
Wattage: 100
Finish: Palladian Bronze
Weight: 5.5
Product Name: Table Lamp
UPC: 611728176566
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368105
Product Name QMP1085TPN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details