Capital Lighting, Inc. Q904TPN Lamps-Table Lamps 368104

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 35.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Palladian Bronze Weight: 7 Product Name: Table Lamp UPC: 611728157114 Category: Table Lamp Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 35.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Palladian Bronze Weight: 7 Product Name: Table Lamp UPC: 611728157114 Category: Table Lamp Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
Q904TPN Lamps-Table Lamps - 368104 - Capital Lighting, Inc.
Columbus, OH, USA
Q904TPN Lamps-Table Lamps
368104
Q904TPN Lamps-Table Lamps 368104
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 35.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Palladian Bronze Weight: 7 Product Name: Table Lamp UPC: 611728157114 Category: Table Lamp Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 35.00
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Palladian Bronze
Weight: 7
Product Name: Table Lamp
UPC: 611728157114
Category: Table Lamp
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368104
Product Name Q904TPN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details