Capital Lighting, Inc. QMP1081TBN Lamps-Table Lamps 368101

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.50 Bulb Type: A21 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5.5 Product Name: Table Lamp UPC: 611728176559 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.50 Bulb Type: A21 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5.5 Product Name: Table Lamp UPC: 611728176559 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
QMP1081TBN Lamps-Table Lamps - 368101 - Capital Lighting, Inc.
Columbus, OH, USA
QMP1081TBN Lamps-Table Lamps
368101
QMP1081TBN Lamps-Table Lamps 368101
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.50 Bulb Type: A21 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5.5 Product Name: Table Lamp UPC: 611728176559 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 28.50
Bulb
Type: A21
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 5.5
Product Name: Table Lamp
UPC: 611728176559
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368101
Product Name QMP1081TBN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details