Capital Lighting, Inc. TF1256PVB Mini Pendants-Rod 368098

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Vintage Bronze Weight: 4.5 Product Name: Mini Pendant UPC: 611728186282 Category: Mini Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Vintage Bronze Weight: 4.5 Product Name: Mini Pendant UPC: 611728186282 Category: Mini Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1256PVB Mini Pendants-Rod - 368098 - Capital Lighting, Inc.
Columbus, OH, USA
TF1256PVB Mini Pendants-Rod
368098
TF1256PVB Mini Pendants-Rod 368098
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Vintage Bronze Weight: 4.5 Product Name: Mini Pendant UPC: 611728186282 Category: Mini Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Vintage Bronze
Weight: 4.5
Product Name: Mini Pendant
UPC: 611728186282
Category: Mini Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368098
Product Name TF1256PVB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details