Capital Lighting, Inc. TF1255PVB Mini Pendants-Rod 368095

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.00 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Vintage Bronze Weight: 5 Product Name: Mini Pendant UPC: 611728186299 Category: Mini Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.00 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Vintage Bronze Weight: 5 Product Name: Mini Pendant UPC: 611728186299 Category: Mini Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1255PVB Mini Pendants-Rod - 368095 - Capital Lighting, Inc.
Columbus, OH, USA
TF1255PVB Mini Pendants-Rod
368095
TF1255PVB Mini Pendants-Rod 368095
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.00 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Vintage Bronze Weight: 5 Product Name: Mini Pendant UPC: 611728186299 Category: Mini Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 6.00
Bulb
Type: A15
Qty: 1
Wattage: 60
Finish: Vintage Bronze
Weight: 5
Product Name: Mini Pendant
UPC: 611728186299
Category: Mini Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368095
Product Name TF1255PVB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details