Capital Lighting, Inc. TF1227FVB Lamps-Floor Lamps 368093

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 61.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 12 Product Name: Floor Lamp UPC: 611728183885 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 61.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 12 Product Name: Floor Lamp UPC: 611728183885 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1227FVB Lamps-Floor Lamps - 368093 - Capital Lighting, Inc.
Columbus, OH, USA
TF1227FVB Lamps-Floor Lamps
368093
TF1227FVB Lamps-Floor Lamps 368093
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 61.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 12 Product Name: Floor Lamp UPC: 611728183885 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 61.00
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Vintage Bronze
Weight: 12
Product Name: Floor Lamp
UPC: 611728183885
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368093
Product Name TF1227FVB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details