Capital Lighting, Inc. TF1254TBE Lamps-Table Lamps 368092

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Bergamo Weight: 12.5 Product Name: Table Lamp UPC: 611728186268 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Bergamo Weight: 12.5 Product Name: Table Lamp UPC: 611728186268 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1254TBE Lamps-Table Lamps - 368092 - Capital Lighting, Inc.
Columbus, OH, USA
TF1254TBE Lamps-Table Lamps
368092
TF1254TBE Lamps-Table Lamps 368092
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Bergamo Weight: 12.5 Product Name: Table Lamp UPC: 611728186268 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 23.00
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Bergamo
Weight: 12.5
Product Name: Table Lamp
UPC: 611728186268
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368092
Product Name TF1254TBE Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details