Capital Lighting, Inc. 16801MZ-LED Landscape Ltg.-Deck & Patio 368087

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 2.00 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Matte Bronze Weight: 2 Product Name: One Light Landscape Led Hardy Island Deck UPC: 00640665968026 Category: Landscape Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 2.00 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Matte Bronze Weight: 2 Product Name: One Light Landscape Led Hardy Island Deck UPC: 00640665968026 Category: Landscape Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
16801MZ-LED Landscape Ltg.-Deck & Patio - 368087 - Capital Lighting, Inc.
Columbus, OH, USA
16801MZ-LED Landscape Ltg.-Deck & Patio
368087
16801MZ-LED Landscape Ltg.-Deck & Patio 368087
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 2.00 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Matte Bronze Weight: 2 Product Name: One Light Landscape Led Hardy Island Deck UPC: 00640665968026 Category: Landscape Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 2.00
Bulb
Type: LED
Qty: 1
Wattage: 1.5
Finish: Matte Bronze
Weight: 2
Product Name: One Light Landscape Led Hardy Island Deck
UPC: 00640665968026
Category: Landscape
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368087
Product Name 16801MZ-LED Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details