Capital Lighting, Inc. 1744BK-ES Exterior -Wall Mount 368085

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.25 Extension: 10 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Black Weight: 8 Product Name: One Light Outdoor Fixture UPC: 00640665174427 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.25 Extension: 10 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Black Weight: 8 Product Name: One Light Outdoor Fixture UPC: 00640665174427 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
1744BK-ES Exterior -Wall Mount - 368085 - Capital Lighting, Inc.
Columbus, OH, USA
1744BK-ES Exterior -Wall Mount
368085
1744BK-ES Exterior -Wall Mount 368085
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.25 Extension: 10 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Black Weight: 8 Product Name: One Light Outdoor Fixture UPC: 00640665174427 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.25
Extension: 10
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Black
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 00640665174427
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368085
Product Name 1744BK-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details