Capital Lighting, Inc. 16804MZ-LED Landscape Ltg.-Deck & Patio 368084

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 2.00 Length 2.00 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Matte Bronze Weight: 1 Product Name: One Light Landscape Led Hardy Island Deck UPC: 00640665968033 Category: Landscape Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 2.00 Length 2.00 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Matte Bronze Weight: 1 Product Name: One Light Landscape Led Hardy Island Deck UPC: 00640665968033 Category: Landscape Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
16804MZ-LED Landscape Ltg.-Deck & Patio - 368084 - Capital Lighting, Inc.
Columbus, OH, USA
16804MZ-LED Landscape Ltg.-Deck & Patio
368084
16804MZ-LED Landscape Ltg.-Deck & Patio 368084
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 2.00 Length 2.00 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Matte Bronze Weight: 1 Product Name: One Light Landscape Led Hardy Island Deck UPC: 00640665968033 Category: Landscape Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 2.00
Length 2.00
Bulb
Type: LED
Qty: 1
Wattage: 1.5
Finish: Matte Bronze
Weight: 1
Product Name: One Light Landscape Led Hardy Island Deck
UPC: 00640665968033
Category: Landscape
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368084
Product Name 16804MZ-LED Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details