Capital Lighting, Inc. TF954TVB Lamps-Table Lamps 368071

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.50 Length 21.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Vintage Bronze Weight: 5 Product Name: Table Lamp UPC: 611728164396 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.50 Length 21.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Vintage Bronze Weight: 5 Product Name: Table Lamp UPC: 611728164396 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF954TVB Lamps-Table Lamps - 368071 - Capital Lighting, Inc.
Columbus, OH, USA
TF954TVB Lamps-Table Lamps
368071
TF954TVB Lamps-Table Lamps 368071
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.50 Length 21.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Vintage Bronze Weight: 5 Product Name: Table Lamp UPC: 611728164396 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 21.50
Length 21.50
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Vintage Bronze
Weight: 5
Product Name: Table Lamp
UPC: 611728164396
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368071
Product Name TF954TVB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details