Capital Lighting, Inc. 1568RB Landscape Ltg.-Path & Spread 368058

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 22.00 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Regency Bronze Weight: 6 Product Name: One Light Landscape Fixture UPC: 640665156812 Category: Landscape Glass: Champagne Marble Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 22.00 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Regency Bronze Weight: 6 Product Name: One Light Landscape Fixture UPC: 640665156812 Category: Landscape Glass: Champagne Marble Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
1568RB Landscape Ltg.-Path & Spread - 368058 - Capital Lighting, Inc.
Columbus, OH, USA
1568RB Landscape Ltg.-Path & Spread
368058
1568RB Landscape Ltg.-Path & Spread 368058
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 22.00 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Regency Bronze Weight: 6 Product Name: One Light Landscape Fixture UPC: 640665156812 Category: Landscape Glass: Champagne Marble Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 22.00
Bulb
Type: T5
Qty: 1
Wattage: 18
Finish: Regency Bronze
Weight: 6
Product Name: One Light Landscape Fixture
UPC: 640665156812
Category: Landscape
Glass: Champagne Marble
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368058
Product Name 1568RB Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details