Capital Lighting, Inc. 1546BZ-LED Landscape Ltg.-Deck & Patio 368053

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 3.00 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Bronze Weight: 1 Product Name: One Light Landscape Led Deck UPC: 00640665154658 Category: Landscape Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 3.00 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Bronze Weight: 1 Product Name: One Light Landscape Led Deck UPC: 00640665154658 Category: Landscape Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
1546BZ-LED Landscape Ltg.-Deck & Patio - 368053 - Capital Lighting, Inc.
Columbus, OH, USA
1546BZ-LED Landscape Ltg.-Deck & Patio
368053
1546BZ-LED Landscape Ltg.-Deck & Patio 368053
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 3.00 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Bronze Weight: 1 Product Name: One Light Landscape Led Deck UPC: 00640665154658 Category: Landscape Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 3.00
Bulb
Type: LED
Qty: 1
Wattage: 1.5
Finish: Bronze
Weight: 1
Product Name: One Light Landscape Led Deck
UPC: 00640665154658
Category: Landscape
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368053
Product Name 1546BZ-LED Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details