Capital Lighting, Inc. 1549BZ-LED Landscape Ltg.-Deck & Patio 368052

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 3.75 Length 3.75 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Bronze Weight: 1 Product Name: One Light Landscape Led Deck UPC: 00640665154931 Category: Landscape Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 3.75 Length 3.75 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Bronze Weight: 1 Product Name: One Light Landscape Led Deck UPC: 00640665154931 Category: Landscape Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
1549BZ-LED Landscape Ltg.-Deck & Patio - 368052 - Capital Lighting, Inc.
Columbus, OH, USA
1549BZ-LED Landscape Ltg.-Deck & Patio
368052
1549BZ-LED Landscape Ltg.-Deck & Patio 368052
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 3.75 Length 3.75 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Bronze Weight: 1 Product Name: One Light Landscape Led Deck UPC: 00640665154931 Category: Landscape Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 3.75
Height: 3.75
Length 3.75
Bulb
Type: LED
Qty: 1
Wattage: 1.5
Finish: Bronze
Weight: 1
Product Name: One Light Landscape Led Deck
UPC: 00640665154931
Category: Landscape
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368052
Product Name 1549BZ-LED Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details