Capital Lighting, Inc. WSN8604Z Bathroom Fixtures-Four Lights 368047

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.00 Extension: 6.5 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Medici Bronze Weight: 7 Product Name: Bath UPC: 611728186084 Category: Bath Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.00 Extension: 6.5 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Medici Bronze Weight: 7 Product Name: Bath UPC: 611728186084 Category: Bath Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
WSN8604Z Bathroom Fixtures-Four Lights - 368047 - Capital Lighting, Inc.
Columbus, OH, USA
WSN8604Z Bathroom Fixtures-Four Lights
368047
WSN8604Z Bathroom Fixtures-Four Lights 368047
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.00 Extension: 6.5 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Medici Bronze Weight: 7 Product Name: Bath UPC: 611728186084 Category: Bath Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 7.00
Extension: 6.5
Bulb
Type: G-9
Qty: 4
Wattage: 75
Finish: Medici Bronze
Weight: 7
Product Name: Bath
UPC: 611728186084
Category: Bath
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368047
Product Name WSN8604Z Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details