Capital Lighting, Inc. 1526BZ-LED Landscape Ltg.-Deck & Patio 368029

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 2.00 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Bronze Weight: 1 Product Name: One Light Landscape Led Deck UPC: 00640665152609 Category: Landscape Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 2.00 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Bronze Weight: 1 Product Name: One Light Landscape Led Deck UPC: 00640665152609 Category: Landscape Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
1526BZ-LED Landscape Ltg.-Deck & Patio - 368029 - Capital Lighting, Inc.
Columbus, OH, USA
1526BZ-LED Landscape Ltg.-Deck & Patio
368029
1526BZ-LED Landscape Ltg.-Deck & Patio 368029
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 2.00 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Bronze Weight: 1 Product Name: One Light Landscape Led Deck UPC: 00640665152609 Category: Landscape Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 2.00
Bulb
Type: LED
Qty: 1
Wattage: 1.5
Finish: Bronze
Weight: 1
Product Name: One Light Landscape Led Deck
UPC: 00640665152609
Category: Landscape
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368029
Product Name 1526BZ-LED Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details