Capital Lighting, Inc. 1536BZ-DN Landscape Ltg.-Accent 368027

Description
PRODUCT DETAILS / SPECS Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Bronze Weight: 2 Product Name: One Light Landscape Landscape Accent UPC: 00640665153675 Category: Landscape Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Bronze Weight: 2 Product Name: One Light Landscape Landscape Accent UPC: 00640665153675 Category: Landscape Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
1536BZ-DN Landscape Ltg.-Accent - 368027 - Capital Lighting, Inc.
Columbus, OH, USA
1536BZ-DN Landscape Ltg.-Accent
368027
1536BZ-DN Landscape Ltg.-Accent 368027
PRODUCT DETAILS / SPECS Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Bronze Weight: 2 Product Name: One Light Landscape Landscape Accent UPC: 00640665153675 Category: Landscape Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Bulb
Type: MR16
Qty: 1
Wattage: 50
Finish: Bronze
Weight: 2
Product Name: One Light Landscape Landscape Accent
UPC: 00640665153675
Category: Landscape
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368027
Product Name 1536BZ-DN Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details