Capital Lighting, Inc. 1536BZ-LED30 Landscape Ltg.-Accent 368024

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 3.25 Length 3.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Bronze Weight: 2 Product Name: One Light Landscape Led Accent UPC: 00640665153637 Category: Landscape Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 3.25 Length 3.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Bronze Weight: 2 Product Name: One Light Landscape Led Accent UPC: 00640665153637 Category: Landscape Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
1536BZ-LED30 Landscape Ltg.-Accent - 368024 - Capital Lighting, Inc.
Columbus, OH, USA
1536BZ-LED30 Landscape Ltg.-Accent
368024
1536BZ-LED30 Landscape Ltg.-Accent 368024
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 3.25 Length 3.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Bronze Weight: 2 Product Name: One Light Landscape Led Accent UPC: 00640665153637 Category: Landscape Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 2.50
Height: 3.25
Length 3.25
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Bronze
Weight: 2
Product Name: One Light Landscape Led Accent
UPC: 00640665153637
Category: Landscape
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368024
Product Name 1536BZ-LED30 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details