Capital Lighting, Inc. 1537BZ-4KLED60 Landscape Ltg.-Accent 368022

Description
PRODUCT DETAILS / SPECS Bulb Type: LED Qty: 1 Wattage: 8.5 Finish: Bronze Weight: 3 Product Name: One Light Landscape Led Accent UPC: 00640665153736 Category: Landscape Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Bulb Type: LED Qty: 1 Wattage: 8.5 Finish: Bronze Weight: 3 Product Name: One Light Landscape Led Accent UPC: 00640665153736 Category: Landscape Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
1537BZ-4KLED60 Landscape Ltg.-Accent - 368022 - Capital Lighting, Inc.
Columbus, OH, USA
1537BZ-4KLED60 Landscape Ltg.-Accent
368022
1537BZ-4KLED60 Landscape Ltg.-Accent 368022
PRODUCT DETAILS / SPECS Bulb Type: LED Qty: 1 Wattage: 8.5 Finish: Bronze Weight: 3 Product Name: One Light Landscape Led Accent UPC: 00640665153736 Category: Landscape Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Bulb
Type: LED
Qty: 1
Wattage: 8.5
Finish: Bronze
Weight: 3
Product Name: One Light Landscape Led Accent
UPC: 00640665153736
Category: Landscape
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368022
Product Name 1537BZ-4KLED60 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details